Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 12 conductor, shielded, PVC, Chrome Gray 0837

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 12 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0117 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Min.: -20 Voltage Rating Max.: 600
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 12 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0117 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Min.: -20 Voltage Rating Max.: 600

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 12 conductor, shielded, PVC, Chrome Gray - 0837 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 12 conductor, shielded, PVC, Chrome Gray
0837
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 12 conductor, shielded, PVC, Chrome Gray 0837
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 12 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0117 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Min.: -20 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 12
AWG: 16
Solid/Stranded: Stranded
Stranded Copper: 19/.0117
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Ripcord
Ratings and Approvals: CSA AWM FT4, 600VTROL
RoHS Compliant: Yes
Temp Min.: -20
Voltage Rating Max.: 600

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0837
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 12 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details
Silicone Multiconductor Cable - AS155-18-5SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -20 to 80 C (-4 to 176 F)
International 0.3400 mm2
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details