Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 25 conductor, shielded, PVC, Chrome Gray 0830

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 25 conductor, shielded, PVC, Chrome Gray - 0830 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 25 conductor, shielded, PVC, Chrome Gray
0830
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 25 conductor, shielded, PVC, Chrome Gray 0830
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 25
AWG: 16
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Ripcord
Ratings and Approvals: CSA AWM FT4, 600VTROL
RoHS Compliant: Yes
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0830
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 25 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534161 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details