Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 25 conductor, unshielded, PVC, Gray 0750

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 25 conductor, unshielded, PVC, Gray - 0750 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 25 conductor, unshielded, PVC, Gray
0750
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 25 conductor, unshielded, PVC, Gray 0750
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 25
AWG: 14
Solid/Stranded: Stranded
Stranded Copper: 41/30
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Ripcord
Ratings and Approvals: CSA AWM FT4, 600VTROL
RoHS Compliant: Yes
Temp Max.: 105
Voltage Rating Max.: 600

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0750
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 25 conductor, unshielded, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, 600VTROL
Unlock Full Specs
to access all available technical data

Similar Products

DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
FEP Multiconductor Cable - AS 636-2SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 1113155 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding Nickel plated copper
Standards / Certifications RoHS; En 2235, en 2714-013, far 25-869
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details