Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 5 conductor, unshielded, PVC, Gray 0744

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 5 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 5 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 5 conductor, unshielded, PVC, Gray - 0744 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 5 conductor, unshielded, PVC, Gray
0744
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 5 conductor, unshielded, PVC, Gray 0744
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 5 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 5
AWG: 14
Solid/Stranded: Stranded
Stranded Copper: 41/30
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Ripcord
Ratings and Approvals: CSA AWM FT4, 600VTROL
RoHS Compliant: Yes
Temp Max.: 105
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0744
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 5 conductor, unshielded, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, 600VTROL
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349445 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0100 mm2
View Details
Multiple Conductor Cables - 484-100G1121-0.25-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details