Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 25 conductor, unshielded, PVC, Gray 0730

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 25 conductor, unshielded, PVC, Gray - 0730 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 25 conductor, unshielded, PVC, Gray
0730
Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 25 conductor, unshielded, PVC, Gray 0730
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 25
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Ripcord
Ratings and Approvals: CSA AWM FT4, 600VTROL
RoHS Compliant: Yes
Temp Max.: 105
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0730
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 25 conductor, unshielded, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, 600VTROL
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details
Multiple Conductor Cables - 100G1121-1.00-2/6-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details