Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 20 AWG, 7 conductor, unshielded, PVC, Gray 0715

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 7 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyvinylchloride, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain Ratings and Approvals: 600VTROL, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 7 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyvinylchloride, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain Ratings and Approvals: 600VTROL, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 20 AWG, 7 conductor, unshielded, PVC, Gray - 0715 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 20 AWG, 7 conductor, unshielded, PVC, Gray
0715
Quabbin Multiconductor 600 Volt, AWM 2586 - 20 AWG, 7 conductor, unshielded, PVC, Gray 0715
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 7 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyvinylchloride, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain Ratings and Approvals: 600VTROL, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 7
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: Polyvinylchloride, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Drain
Ratings and Approvals: 600VTROL, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0715
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 20 AWG, 7 conductor, unshielded, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinylchloride, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
FEP Multiconductor Cable - AS 637-2SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details
Twisted Pair & Multicore Data Cable - 361873 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details