Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-422, AWM 2448 - 22 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray 0357

Description
General Purpose Wire & Cable: RS-422 Multiconductor Pair Count: 1 Conductor Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .022" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-422 Multiconductor Pair Count: 1 Conductor Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .022" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-422, AWM 2448 - 22 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray - 0357 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-422, AWM 2448 - 22 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray
0357
Quabbin Multiconductor RS-422, AWM 2448 - 22 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray 0357
General Purpose Wire & Cable: RS-422 Multiconductor Pair Count: 1 Conductor Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .022" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multiconductor

Pair Count: 1
Conductor Count: 3
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Polyethylene, .022"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0357
Product Name Quabbin Multiconductor RS-422, AWM 2448 - 22 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .022"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
FEP Multiconductor Cable - AS 631-2SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 534024 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -15 to 105 C (5 to 221 F)
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details