Quabbin Wire & Cable Co., Inc. Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 4 pair, shielded, PVC, Black 0351

Description
Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect Pair Count: 4 AWG: 16 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0192 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Communication Wire, Drain Ratings and Approvals: CM, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect Pair Count: 4 AWG: 16 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0192 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Communication Wire, Drain Ratings and Approvals: CM, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 4 pair, shielded, PVC, Black - 0351 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 4 pair, shielded, PVC, Black
0351
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 4 pair, shielded, PVC, Black 0351
Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect Pair Count: 4 AWG: 16 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0192 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Communication Wire, Drain Ratings and Approvals: CM, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect

Pair Count: 4
AWG: 16
Solid/Stranded: Stranded Bare
Stranded Copper: 7/.0192
Insulation: Polyvinylchloride, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Communication Wire, Drain
Ratings and Approvals: CM, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80 & 105
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Computer Cables
Product Number 0351
Product Name Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 4 pair, shielded, PVC, Black
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1863182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type USB
Standards / Certifications RoHS; CE Marking; Ce
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 6
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Product Type Monitor
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Product Type USB; Serial
Cable Type Twisted Pair
View Details