Quabbin Wire & Cable Co., Inc. Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, 2 pair, shielded, PVC, Black 0332

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Pair Count: 2 AWG: 18 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0152 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Pair Count: 2 AWG: 18 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0152 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, 2 pair, shielded, PVC, Black - 0332 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, 2 pair, shielded, PVC, Black
0332
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, 2 pair, shielded, PVC, Black 0332
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Pair Count: 2 AWG: 18 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0152 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect

Pair Count: 2
AWG: 18
Solid/Stranded: Stranded Bare
Stranded Copper: 7/.0152
Insulation: Polyvinylchloride, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM, PLTC, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80 & 105
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Computer Cables
Product Number 0332
Product Name Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, 2 pair, shielded, PVC, Black
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1223018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type USB
Standards / Certifications RoHS; Ip67 rated, ip68 rated, rohs compliant
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length - 1321011-06 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type DVI Cable
View Details
2 suppliers
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Product Type Monitor
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Product Type USB; Serial
Cable Type Twisted Pair
View Details