Quabbin Wire & Cable Co., Inc. Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 4 pair, shielded, PVC, Chrome Gray 0300

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 4 pair, shielded, PVC, Chrome Gray - 0300 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 4 pair, shielded, PVC, Chrome Gray
0300
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 4 pair, shielded, PVC, Chrome Gray 0300
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair

Pair Count: 4
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80, 90 & 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0300
Product Name Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 4 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 022043-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details