Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor PLTC, AWM 2464 - 20 AWG, 3 conductor, unshielded, PVC, Chrome Gray 0195

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 10/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 10/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor PLTC, AWM 2464 - 20 AWG, 3 conductor, unshielded, PVC, Chrome Gray - 0195 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor PLTC, AWM 2464 - 20 AWG, 3 conductor, unshielded, PVC, Chrome Gray
0195
Quabbin Multiconductor PLTC, AWM 2464 - 20 AWG, 3 conductor, unshielded, PVC, Chrome Gray 0195
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 10/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor

Conductor Count: 3
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 10/30
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, ITC, PLTC, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80, 90 & 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0195
Product Name Quabbin Multiconductor PLTC, AWM 2464 - 20 AWG, 3 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, CSA FAS 105 FT4, ITC, PLTC, PLTC/ITC
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
FEP Multiconductor Cable - CZ 111-4P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349552 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0800 mm2
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details