Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor PLTC, AWM 2464 - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray 0170

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor PLTC, AWM 2464 - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray - 0170 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor PLTC, AWM 2464 - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray
0170
Quabbin Multiconductor PLTC, AWM 2464 - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray 0170
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor

Conductor Count: 2
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80, 90 & 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0170
Product Name Quabbin Multiconductor PLTC, AWM 2464 - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details