"Display Modules - LED Character and Numeric Yellow-Green 7-Segment 4 Character Common Anode 2V 20mA 0.669"" H x 1.969"" W x 0.128"" D (17.00mm x 50.00mm x 3.25mm) 12-SMD, No Lead"
"Display Modules - LED Character and Numeric Yellow-Green 7-Segment 4 Character Common Anode 2V 20mA 0.669"" H x 1.969"" W x 0.128"" D (17.00mm x 50.00mm x 3.25mm) 12-SMD, No Lead"
"Display Modules - LED Character and Numeric Yellow-Green 7-Segment 4 Character Common Anode 2V 20mA 0.669"" H x 1.969"" W x 0.128"" D (17.00mm x 50.00mm x 3.25mm) 12-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1516-1137-6-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Green |