QT-Brightek Corporation LED Indication - Discrete QBLP679E-IGK

Description
Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1127-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1127-1-ND
LED Indication - Discrete 1516-1127-1-ND
Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1127-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1127-6-ND
LED Indication - Discrete 1516-1127-6-ND
Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1127-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1127-2-ND
LED Indication - Discrete 1516-1127-2-ND
Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1127-1-ND
Product Name LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASMB-LTD3-0C3F3DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details