LED GREEN CLEAR DOME LENS 4PLCC
LED GREEN CLEAR DOME LENS 4PLCC
LED GREEN CLEAR DOME LENS 4PLCC
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-QBLP677BD-IGDCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-PLCC |
| LED Type | Green |
| Peak Wavelength | 520 nm (5200 Å) |
| Viewing Angle | 30 degrees |