QT-Brightek Corporation LED Indication - Discrete QBLP676-IB

Description
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1119-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1119-1-ND
LED Indication - Discrete 1516-1119-1-ND
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1119-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1119-2-ND
LED Indication - Discrete 1516-1119-2-ND
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1119-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1119-6-ND
LED Indication - Discrete 1516-1119-6-ND
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1119-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-3967-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
View Details
2 suppliers