QT-Brightek Corporation LED Indication - Discrete QBLP674-IB

Description
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1112-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1112-1-ND
LED Indication - Discrete 1516-1112-1-ND
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead

Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1112-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1112-6-ND
LED Indication - Discrete 1516-1112-6-ND
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead

Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1112-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1112-2-ND
LED Indication - Discrete 1516-1112-2-ND
Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead

Blue 470nm LED Indication - Discrete 3.1V 2-SMD, Flat Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1112-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Flat Leads
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details