Yellow-Green 570nm LED Indication - Discrete 2V 2-SMD, Flat Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-1111-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, Flat Leads |
| LED Type | Yellow; Green |
| Peak Wavelength | 570 nm (5700 Å) |
| Viewing Angle | 120 degrees |