QT-Brightek Corporation LED Indication - Discrete QBLP670D-Y

Description
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1194-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1194-6-ND
LED Indication - Discrete 1516-1194-6-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1516-1194-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1194-1-ND
LED Indication - Discrete 1516-1194-1-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1516-1194-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1194-2-ND
LED Indication - Discrete 1516-1194-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1194-6-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details