QT-Brightek Corporation LED Indication - Discrete QBLP670-IG

Description
Green 525nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1106-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1106-1-ND
LED Indication - Discrete 1516-1106-1-ND
Green 525nm LED Indication - Discrete 3.1V 2-PLCC

Green 525nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1516-1106-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1106-6-ND
LED Indication - Discrete 1516-1106-6-ND
Green 525nm LED Indication - Discrete 3.1V 2-PLCC

Green 525nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1516-1106-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1106-2-ND
LED Indication - Discrete 1516-1106-2-ND
Green 525nm LED Indication - Discrete 3.1V 2-PLCC

Green 525nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1106-1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details