LED RED CLEAR 1205 SMD BOT ENT
LED RED CLEAR 1205 SMD BOT ENT
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-QBLP655R-RDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Red |
| Peak Wavelength | 630 nm (6300 Å) |
| Viewing Angle | 140 degrees |