QT-Brightek Corporation LED Indication - Discrete QBLP655-RIB

Description
Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1286-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1286-6-ND
LED Indication - Discrete 1516-1286-6-ND
Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1286-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1286-1-ND
LED Indication - Discrete 1516-1286-1-ND
Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1286-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1286-2-ND
LED Indication - Discrete 1516-1286-2-ND
Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 623nm Red LED Indication - Discrete 3.1V Blue, 2V Red 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1286-6-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 623 nm (4700 to 6230 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers