Red, Yellow-Green 623nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 4-SMD, No Lead
Red, Yellow-Green 623nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 4-SMD, No Lead
Red, Yellow-Green 623nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-1285-6-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Red; Yellow; Green |
| Peak Wavelength | 571 to 623 nm (5710 to 6230 Å) |
| Viewing Angle | 140 degrees |