QT-Brightek Corporation LED Indication - Discrete QBLP655-O

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1101-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1101-2-ND
LED Indication - Discrete 1516-1101-2-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1101-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Type Red; Red (x 5)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details