Blue 470nm LED Indication - Discrete 3.1V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-1098-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Blue |
| Peak Wavelength | 470 nm (4700 Å) |
| Viewing Angle | 140 degrees |