QT-Brightek Corporation LED Indication - Discrete QBLP650-RAG

Description
Red, Yellow-Green 632nm Red, 575nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 1210 (3225 Metric)
Request a Quote Datasheet
Description
Red, Yellow-Green 632nm Red, 575nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1166-2-ND
LED Indication - Discrete 1516-1166-2-ND
Red, Yellow-Green 632nm Red, 575nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 1210 (3225 Metric)

Red, Yellow-Green 632nm Red, 575nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1166-2-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red; Yellow; Green
Peak Wavelength 575 to 632 nm (5750 to 6320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Chip LED with reflector - SML-011VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details