Yellow-Green 575nm LED Indication - Discrete 2V 1206 (3216 Metric)
LED YELLOW-GRN CLEAR 1206 SMD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1516-1162-2-ND | 660-QBLP650-AG |
| Product Name | LED Indication - Discrete | LED YELLOW-GRN CLEAR 1206 SMD |
| LED Package: | 1206 (3216 Metric) | 3.20mm L x 1.60mm W |
| LED Type | Yellow; Green | Yellow; Green; Yellow-Green |
| Peak Wavelength | 575 nm (5750 Å) | 575 nm (5750 Å) |
| Luminous Intensity | 20 milliCandela |