QT-Brightek Corporation LED Indication - Discrete QBLP631-RAG

Description
Red, Yellow-Green 630nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red, Yellow-Green 630nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1160-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1160-2-ND
LED Indication - Discrete 1516-1160-2-ND
Red, Yellow-Green 630nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0805 (2012 Metric)

Red, Yellow-Green 630nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1160-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red; Yellow; Green
Peak Wavelength 570 to 630 nm (5700 to 6300 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details