QT-Brightek Corporation LED Indication - Discrete QBLP631-R3A

Description
0805 LED RED 631NM DOMINANT, 63
Request a Quote Datasheet
Description
0805 LED RED 631NM DOMINANT, 63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-QBLP631-R3ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-QBLP631-R3ATR-ND
LED Indication - Discrete 1516-QBLP631-R3ATR-ND
0805 LED RED 631NM DOMINANT, 63

0805 LED RED 631NM DOMINANT, 63

Buy Now Datasheet
LED Indication - Discrete - 1516-QBLP631-R3ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-QBLP631-R3ADKR-ND
LED Indication - Discrete 1516-QBLP631-R3ADKR-ND
0805 LED RED 631NM DOMINANT, 63

0805 LED RED 631NM DOMINANT, 63

Buy Now Datasheet
LED Indication - Discrete - 1516-QBLP631-R3ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-QBLP631-R3ACT-ND
LED Indication - Discrete 1516-QBLP631-R3ACT-ND
0805 LED RED 631NM DOMINANT, 63

0805 LED RED 631NM DOMINANT, 63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-QBLP631-R3ATR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers