QT-Brightek Corporation LED Indication - Discrete QBLP631-AG

Description
Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1082-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1082-1-ND
LED Indication - Discrete 1516-1082-1-ND
Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1516-1082-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1082-6-ND
LED Indication - Discrete 1516-1082-6-ND
Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1516-1082-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1082-2-ND
LED Indication - Discrete 1516-1082-2-ND
Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow-Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1082-1-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCKCA00-BU4V4020502TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-4090NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details