QT-Brightek Corporation LED Indication - Discrete QBLP617-S1

Description
Red 640nm LED Indication - Discrete 2V 2-SMD, 0602
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2V 2-SMD, 0602
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1158-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1158-2-ND
LED Indication - Discrete 1516-1158-2-ND
Red 640nm LED Indication - Discrete 2V 2-SMD, 0602

Red 640nm LED Indication - Discrete 2V 2-SMD, 0602

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1158-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1331777-ASMB-LTC2-0A335 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 105 degrees
View Details
3 suppliers