Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-QBLP601D-IBCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Blue |
| Peak Wavelength | 468 nm (4680 Å) |
| Viewing Angle | 35 degrees |