QT-Brightek Corporation LED Indication - Discrete QBLP601-YG

Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1063-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1063-2-ND
LED Indication - Discrete 1516-1063-2-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1063-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers