Red, Yellow 630nm Red, 591nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 0603 (1608 Metric)
Red, Yellow 630nm Red, 591nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 0603 (1608 Metric)
Red, Yellow 630nm Red, 591nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-QBLP601-RYDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red; Yellow; Multi-Colored |
| Peak Wavelength | 591 to 630 nm (5910 to 6300 Å) |
| Viewing Angle | 140 degrees |