QT-Brightek Corporation LED Indication - Discrete QBLP601-O

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1058-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1058-2-ND
LED Indication - Discrete 1516-1058-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1058-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details