Blue, Yellow-Green 470nm Blue, 572nm Yellow-Green LED Indication - Discrete 3.1V Blue, 2V Yellow-Green 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-QBLP601-AGIBTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Yellow; Green; Blue |
| Peak Wavelength | 470 to 572 nm (4700 to 5720 Å) |
| Viewing Angle | 140 degrees |