QT-Brightek Corporation LED Indication - Discrete QBLP595-Y

Description
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1219-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1219-1-ND
LED Indication - Discrete 1516-1219-1-ND
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1516-1219-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1219-6-ND
LED Indication - Discrete 1516-1219-6-ND
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1516-1219-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1219-2-ND
LED Indication - Discrete 1516-1219-2-ND
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1219-1-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details