Yellow 590nm LED Indication - Discrete 2V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-QBL8Y30C-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Yellow |
| Peak Wavelength | 590 nm (5900 Å) |
| Viewing Angle | 30 degrees |