QT-Brightek Corporation LED Indication - Discrete QBL8IG60D

Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1364-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1364-ND
LED Indication - Discrete 1516-1364-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331861-QBL8IG60D - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331861-QBL8IG60D
Optoelectronics - LED Indication - Discrete 1331861-QBL8IG60D
Manufacturer: QT Brightek (QTB) Win Source Part Number: 1331861-QBL8IG60D Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Size / Dimension: 5.00mm Dia Standard Package: 500 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 1700mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 8.90mm Supplier Device Package: T-1 3/4 (5mm) Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 1516-1364 Base Product Number: QBL8IG60 RoHS Status: ROHS3 Compliant

Manufacturer: QT Brightek (QTB)
Win Source Part Number: 1331861-QBL8IG60D
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Size / Dimension: 5.00mm Dia
Standard Package: 500
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 1700mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Height (Max): 8.90mm
Supplier Device Package: T-1 3/4 (5mm)
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 1516-1364
Base Product Number: QBL8IG60
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1516-1364-ND 1331861-QBL8IG60D
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details