Blue 470nm LED Indication - Discrete 3.2V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-1365-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Blue |
| Peak Wavelength | 470 nm (4700 Å) |
| Viewing Angle | 60 degrees |