QT-Brightek Corporation LED Indication - Discrete QBHP686-IGN-2913

Description
Green 525nm LED Indication - Discrete 3V 1113 (2835 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3V 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1385-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1385-2-ND
LED Indication - Discrete 1516-1385-2-ND
Green 525nm LED Indication - Discrete 3V 1113 (2835 Metric)

Green 525nm LED Indication - Discrete 3V 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1385-2-ND
Product Name LED Indication - Discrete
LED Package: 1113 (2835 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 960 milliwatts
Array Array
View Details
Mini-mold Chip LED - SML-D14U2W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers