Qosina Corp. Silicone Tubing T2110

Description
Qosina is a leading supplier of Tubing with 50A Durometer, 0.75 inch ID x 1 inch OD (19.1 m x 25.4 mm), 25 ft coil (7.62 m). Get fast shipping and volume discounts on Platinum Cured parts.
Description
Qosina is a leading supplier of Tubing with 50A Durometer, 0.75 inch ID x 1 inch OD (19.1 m x 25.4 mm), 25 ft coil (7.62 m). Get fast shipping and volume discounts on Platinum Cured parts.

Suppliers

Company
Product
Description
Supplier Links
Silicone Tubing - T2110 - Qosina Corp.
Ronkonkoma, NY, United States
Silicone Tubing
T2110
Silicone Tubing T2110
Qosina is a leading supplier of Tubing with 50A Durometer, 0.75 inch ID x 1 inch OD (19.1 m x 25.4 mm), 25 ft coil (7.62 m). Get fast shipping and volume discounts on Platinum Cured parts.

Qosina is a leading supplier of Tubing with 50A Durometer, 0.75 inch ID x 1 inch OD (19.1 m x 25.4 mm), 25 ft coil (7.62 m). Get fast shipping and volume discounts on Platinum Cured parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tubing
Product Number T2110
Product Name Silicone Tubing
Type Plastic; Rubber / Silicone
Material Synthetic Rubber; Silicone
Shape Round
Application General Purpose; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details