Product T2013 in our collection of Peroxide-Cured Silicone Tubing. Log in or register to view pricing, request samples, and download product resources.
| Qosina Corp. | |
|---|---|
| Product Category | Tubing |
| Product Number | T2013 |
| Product Name | Silicone Tubing |
| Type | Plastic; Rubber / Silicone |
| Material | Synthetic Rubber; Silicone |
| Shape | Round |
| Application | General Purpose; Medical / Pharmaceutical |