Qosina Corp. Coupling Body, In-Line Pipe Thread, Straight Thru SMPT02

Description
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Straight Thru with Acetal. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Straight Thru with Acetal. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, In-Line Pipe Thread, Straight Thru - SMPT02 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Body, In-Line Pipe Thread, Straight Thru
SMPT02
Coupling Body, In-Line Pipe Thread, Straight Thru SMPT02
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Straight Thru with Acetal. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Straight Thru with Acetal. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number SMPT02
Product Name Coupling Body, In-Line Pipe Thread, Straight Thru
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

763L Stainless Steel High Purity Pressure Reducing Union Fittings And Tubing Pressure Reducing Valve Adjustment -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Multi-socket - KDVF-8 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details