Qosina Corp. Panel Mount, Female Luer Lock, Barbed, Black PMLF2131

Description
Qosina is a leading supplier of Female Luer Lock to Panel Mount with Barb, Black with fits 1/16 inch ID Tubing (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on Panel Mount parts.
Description
Qosina is a leading supplier of Female Luer Lock to Panel Mount with Barb, Black with fits 1/16 inch ID Tubing (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on Panel Mount parts.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount, Female Luer Lock, Barbed, Black - PMLF2131 - Qosina Corp.
Ronkonkoma, NY, United States
Panel Mount, Female Luer Lock, Barbed, Black
PMLF2131
Panel Mount, Female Luer Lock, Barbed, Black PMLF2131
Qosina is a leading supplier of Female Luer Lock to Panel Mount with Barb, Black with fits 1/16 inch ID Tubing (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on Panel Mount parts.

Qosina is a leading supplier of Female Luer Lock to Panel Mount with Barb, Black with fits 1/16 inch ID Tubing (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on Panel Mount parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMLF2131
Product Name Panel Mount, Female Luer Lock, Barbed, Black
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Push-in fitting - QS-1/2-16 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
Temperature 14 to 176 F (-10 to 80 C)
View Details
4 suppliers
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details