Qosina Corp. Coupling Insert, Panel Mount, Shut Off PMCD48042812

Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.
Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Suppliers

Company
Product
Description
Supplier Links
Coupling Insert, Panel Mount, Shut Off - PMCD48042812 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Insert, Panel Mount, Shut Off
PMCD48042812
Coupling Insert, Panel Mount, Shut Off PMCD48042812
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Quick Disconnect Coupling Connectors


Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMCD48042812
Product Name Coupling Insert, Panel Mount, Shut Off
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-G3/8-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details