Qosina Corp. PMC12 Series Coupling Insert, Shut Off Polypropylene In-Line Pipe Thread PMCD220412

Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.
Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Suppliers

Company
Product
Description
Supplier Links
PMC12 Series Coupling Insert, Shut Off Polypropylene In-Line Pipe Thread - PMCD220412 - Qosina Corp.
Ronkonkoma, NY, United States
PMC12 Series Coupling Insert, Shut Off Polypropylene In-Line Pipe Thread
PMCD220412
PMC12 Series Coupling Insert, Shut Off Polypropylene In-Line Pipe Thread PMCD220412
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Quick Disconnect Coupling Connectors


Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMCD220412
Product Name PMC12 Series Coupling Insert, Shut Off Polypropylene In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT Male Thread to Barb Straight - MPAH-6 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Reduced Branch - PQ-RB1008 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Bite Type Tube Fitting - B-0404-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details