Qosina Corp. PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread PMC1004

Description
Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread - PMC1004 - Qosina Corp.
Ronkonkoma, NY, United States
PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread
PMC1004
PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread PMC1004
Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMC1004
Product Name PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb T-fitting - TCN-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details