Qosina Corp. PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread PMC1002

Description
Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread - PMC1002 - Qosina Corp.
Ronkonkoma, NY, United States
PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread
PMC1002
PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread PMC1002
Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread with 1/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMC1002
Product Name PMC Series Coupling Body, Straight Thru Acetal In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259602 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
10-32 Thread to 1/8 Inch O.D. Nylon Tubing, Straight Compression - MCN-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details