Qosina Corp. PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread PLCD1000612

Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread - PLCD1000612 - Qosina Corp.
Ronkonkoma, NY, United States
PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread
PLCD1000612
PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread PLCD1000612
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLCD1000612
Product Name PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barbed elbow fitting - LCNH-M5-PK-3 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic Fittings - 1215986 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details